EN
  • EN
  • DE

8895CSNG7GG9

Part No 8895CSNG7GG9
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (0 - A)
Description 64-pin Specialized IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 166451-8895CSNG7GG9
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 8895CSNG7GG9 CAD Model

Description

Toshiba Semiconductor and Storage's 8895CSNG7GG9 is a low-power, high-speed CMOS 16-bit microcontroller unit (MCU) with a built-in 32-bit floating-point unit (FPU). It is based on the ARM Cortex-M4F processor core and operates at a maximum frequency of 240 MHz. The 8895CSNG7GG9 is designed for a wide range of applications, including industrial control, automotive, and consumer electronics.

The 8895CSNG7GG9 features a number of advanced features, including:

Low power consumption: The 8895CSNG7GG9 is designed to minimize power consumption, even when running at high speeds. This makes it ideal for battery-powered applications. High performance: The 8895CSNG7GG9's ARM Cortex-M4F processor core and 32-bit FPU provide high performance for a wide range of applications. Rich peripheral set: The 8895CSNG7GG9 includes a rich peripheral set, including multiple communication interfaces, timers, and ADCs. This makes it easy to develop complex systems without the need for external components. Comprehensive development support: Toshiba Semiconductor and Storage provides a comprehensive suite of development tools for the 8895CSNG7GG9, including compilers, debuggers, and integrated development environments (IDEs). This makes it easy to get started with developing embedded systems using the 8895CSNG7GG9. Some of the specific applications that the 8895CSNG7GG9 is well-suited for include:

Industrial control: The 8895CSNG7GG9 can be used to implement a wide range of industrial control applications, such as motor control, process control, and building automation. Automotive: The 8895CSNG7GG9 can be used to implement a wide range of automotive applications, such as engine control, body control, and safety systems. Consumer electronics: The 8895CSNG7GG9 can be used to implement a wide range of consumer electronics applications, such as smartphones, tablets, and wearables. Overall, the 8895CSNG7GG9 is a powerful and versatile MCU that is well-suited for a wide range of applications. It offers low power consumption, high performance, a rich peripheral set, and comprehensive development support.

In addition to the above, here are some more specific examples of how the 8895CSNG7GG9 can be used:

Industrial control: Motor control for robots, industrial machines, and other equipment Process control for chemical plants, food processing plants, and other industrial facilities Building automation for HVAC systems, lighting systems, and other building control systems Automotive: Engine control for gasoline and diesel engines Body control for door locks, windows, and other vehicle systems Safety systems for airbags, anti-lock braking systems, and other safety features Consumer electronics: Smartphones and tablets for running apps, games, and other software Wearables such as smartwatches and fitness trackers for tracking health and fitness data Home automation devices such as smart thermostats and smart lights for controlling the home environment The 8895CSNG7GG9 is a powerful and versatile MCU that can be used to develop a wide range of innovative products.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
CISCO
Need more? Email Us
CISCO
Lowest to $24.1314
Delta Electronics
0805 SMD WIREWOUND RF CHIP INDUCTOR
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
CISCO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,499 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess