EN
  • EN
  • DE

CMH01(TE12L,Q,M

Part No CMH01(TE12L,Q,M
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1440+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 752658-CMH01(TE12L,Q,M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMH01(TE12L,Q,M CAD Model

Description

The CMH01(TE12L,Q,M is a diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for various general-purpose applications where a reliable and efficient rectifying component is needed.

Applications

  • DC Power Supplies
  • Rectification Circuits
  • Voltage Clamping
  • Reverse Polarity Protection
  • General Purpose Diode Applications

Features

  • High Reliability: Ensures stable performance and a long operational lifespan.
  • Low Forward Voltage: Reduces power loss, improving efficiency.
  • Small Package Size: Suitable for compact designs and high-density circuit boards.

Benefits

  • Enhanced System Reliability: The robust design ensures consistent performance in demanding environments.
  • Improved Energy Efficiency: Low forward voltage drop minimizes power dissipation, leading to more efficient circuits.
  • Compact Design: Allows for smaller and more densely packed circuit layouts.

Additional Details

Specific technical specifications for the CMH01(TE12L,Q,M diode typically include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): Varies, typically in the range of 50V to 200V.
  • Average Forward Current (IF(AV)): Approximately 100mA to 500mA, depending on the specific variant.
  • Forward Voltage Drop (VF): Usually around 0.6V to 1.0V at the rated forward current.
  • Operating Temperature Range: Generally -40°C to +150°C.
  • Package Type: Surface Mount Device (SMD), such as SOD-323 or similar.

This diode is widely used in a variety of electronic devices and systems that require efficient and dependable rectification. Its compact size and reliable performance make it a popular choice for many applications.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess