EN
  • EN
  • DE

CUS10F30,H3F(

Part No CUS10F30,H3F(
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 723076-CUS10F30,H3F(
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CUS10F30,H3F( CAD Model

Description

The CUS10F30 is a Schottky barrier diode manufactured by Toshiba Semiconductor and Storage. Schottky diodes are semiconductor diodes with a low forward voltage drop and fast switching speed, making them suitable for various applications where efficiency and speed are critical.

Applications

  • Switching Power Supplies: Used as rectifiers and flyback diodes in switching power supplies to improve efficiency.
  • DC-DC Converters: Employed in DC-DC converters to minimize voltage drop and improve conversion efficiency.
  • Reverse Polarity Protection: Provides reverse polarity protection in electronic circuits.
  • Clamping Circuits: Used in clamping circuits to limit voltage levels and protect sensitive components.
  • High-Frequency Rectification: Used for rectifying high-frequency signals in radio frequency (RF) applications.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables rapid switching for high-frequency applications.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Small Package Size: Suitable for space-constrained applications.
  • Lead-Free Finish: Complies with RoHS environmental standards.

Benefits

  • Improved Efficiency: Reduces power consumption and heat generation in electronic circuits.
  • Faster Switching: Enables faster operation of electronic circuits.
  • Enhanced Reliability: Provides reliable performance in various operating conditions.
  • Compact Design: Allows for smaller and more compact electronic designs.
  • Environmental Compliance: Meets environmental regulations for lead-free products.

The CUS10F30 diode typically has a forward voltage drop of around 0.4V to 0.6V at its rated forward current, and a reverse voltage rating of 30V. The peak surge current rating indicates the maximum non-repetitive surge current that the diode can withstand. The package type may be a small surface-mount package such as a SOD-323 or similar. Details on the exact forward voltage characteristics, reverse leakage current, surge current rating, and thermal resistance can be found in the Toshiba Semiconductor and Storage datasheet for the CUS10F30. The datasheet also provides information on the operating temperature range and storage temperature range.

Toshiba's CUS10F30 Schottky barrier diode provides a combination of low forward voltage drop, fast switching speed, and high surge current capability, making it a suitable choice for various power management and signal rectification applications.

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
615+ $0.0818 $50.3070
1,490+ $0.0672 $100.1280
2,305+ $0.0651 $150.0555
3,175+ $0.0630 $200.0250
4,110+ $0.0609 $250.2990
5,495+ $0.0546 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,000 pieces
MOQ: 615 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess