EN
  • EN
  • DE

DF2B12M2SC,L3F

Part No DF2B12M2SC,L3F
Manufacturer Toshiba Semiconductor and Storage
Catalog TVS - Diodes
Description TVS DIODE 8VWM 18VC SC2 / 18V (Typ) Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SC2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Toshiba Semiconductor and Storage
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 8V (Max)
Voltage - Breakdown (Min) 10V
Voltage - Clamping (Max) @ Ipp 18V (Typ)
Current - Peak Pulse (10/1000µs) 1A (8/20µs)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 0.2pF @ 1MHz
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead
Supplier Device Package SC2
Base Product Number DF2B12
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Other Names DF2B12M2SC,L3F(T,DF2B12M2SC,L3F(B,DF2B12M2SCL3FTR,DF2B12M2SCL3FCT,DF2B12M2SCL3FDKR
Standard Package 10,000
Win Source Part Number 1113709-DF2B12M2SC,L3F
Ultra Librarian 3D Model Ultra Librarian DF2B12M2SC,L3F CAD Model

Description

The DF2B12M2SC,L3F is a Zener type TVS diode designed for surface mount applications. It is rated for a reverse standoff voltage of 8V and has a breakdown voltage of 10V.

  • Type: Zener TVS Diode
  • Manufacturer: Toshiba Semiconductor and Storage
  • Mounting Type: Surface Mount
  • Reverse Standoff Voltage: 8V
  • Breakdown Voltage: 10V
  • Capacitance: 0.2pF @ 1MHz
  • Current Rating: 1A (8/20μs)
  • Polarity: Bidirectional
  • Clamping Voltage: 18V (typ) @ Ipp
  • Packaging: Tape and Reel
  • Package: 2-SMD, no lead
  • Temperature Range: Not Specified

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess