Product Description
The DF2S6.8FS(TH3,T) is a highly reliable Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from voltage spikes and transients. This component effectively absorbs transient energy while maintaining signal integrity.
Features and Benefits
- Low Clamping Voltage: Protects circuits by limiting voltage to acceptable levels during a transient event.
- Fast Response Time: Quick reaction to voltage spikes ensures the protection of sensitive components.
- Bidirectional Protection: Offers protection from both positive and negative transients.
Applications
- Overvoltage protection in consumer electronics
- Data line protection in industrial equipment
- Automotive electronic equipment
Additional Details
Package Type: SOD-323
Operating Temperature Range: -55°C to 150°C
Peak Pulse Power: 150W