EN
  • EN
  • DE

DSF01S30SC,L3F(T

Part No DSF01S30SC,L3F(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822078-DSF01S30SC,L3F(T
Ultra Librarian 3D Model Ultra Librarian DSF01S30SC,L3F(T CAD Model

Description

The DSF01S30SC,L3F(T is a Schottky Barrier Diode manufactured by Toshiba Semiconductor and Storage. It's designed for high-speed switching applications with low forward voltage drop and fast reverse recovery time. These characteristics make it ideal for use in power supplies, DC-DC converters, and other high-frequency circuits.

Applications

  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Freewheeling diode applications
  • High-frequency rectifiers

Features

  • Low forward voltage drop
  • Fast reverse recovery time
  • High surge current capability
  • Small surface mount package
  • RoHS compliant

Benefits

  • Increased efficiency in power conversion
  • Reduced power dissipation
  • Improved circuit performance at high frequencies
  • Compact design for space-constrained applications
  • Enhanced system reliability

Additional Details

The DSF01S30SC,L3F(T has a forward voltage drop of approximately 0.45V and a reverse recovery time of around 10ns. Its surge current capability allows it to withstand transient current spikes. The small surface mount package minimizes board space requirements. It's RoHS compliant, meeting environmental standards. The diode's low forward voltage drop and fast reverse recovery time contribute to efficient power conversion and reduced power losses.

This Schottky barrier diode is commonly used in switching power supplies for computers, laptops, and other electronic devices. It's also used in DC-DC converters for portable devices and automotive applications. Its high-speed switching characteristics and low forward voltage drop make it an excellent choice for various high-frequency circuit designs.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Phoenix Contact
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess