EN
  • EN
  • DE

GT50J342,Q(O

Part No GT50J342,Q(O
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824460-GT50J342,Q(O
Ultra Librarian 3D Model Ultra Librarian GT50J342,Q(O CAD Model

Description

The GT50J342,Q(O is an Insulated Gate Bipolar Transistor (IGBT) manufactured by Toshiba Semiconductor and Storage. IGBTs combine the advantages of both MOSFETs and bipolar junction transistors, offering high input impedance and low on-state voltage drop, making them suitable for high-power switching applications.

Applications:

  • Motor Drives: Controlling the speed and torque of electric motors.
  • Inverters: Converting DC power to AC power.
  • Power Supplies: Providing regulated power to electronic circuits.
  • Welding Machines: Generating high-current arcs for welding.
  • Induction Heating: Heating materials using electromagnetic induction.

Features:

  • High Voltage Capability: Can withstand high voltages without breakdown.
  • High Current Capability: Can handle large currents without damage.
  • Low On-State Voltage Drop: Minimizes power losses during conduction.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Easy to Drive: Requires a relatively simple gate drive circuit.

Benefits:

  • High Efficiency: Low on-state voltage drop and fast switching speed minimize power losses.
  • Improved Performance: Enables precise control of power in various applications.
  • Reduced Heat Dissipation: Lower losses result in less heat generation.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding applications.
  • Simplified Design: Easy to integrate into existing power electronic circuits.

Additional Details:

The GT50J342,Q(O IGBT is designed for high-power, high-frequency switching applications. Its low on-state voltage drop and fast switching speed contribute to high efficiency and reduced heat dissipation. The device is available in a variety of packages to suit different mounting requirements. It is commonly used in applications requiring high voltage and high current switching.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess