EN
  • EN
  • DE

MG15G1AM1

Part No MG15G1AM1
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (M - N)
Description TOSHIBA power module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078583-MG15G1AM1
Categories OEM Parts(M-N)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MG15G1AM1 CAD Model

Description

The MG15G1AM1 is a silicon N channel IGBT (Insulated Gate Bipolar Transistor) manufactured by Toshiba Semiconductor and Storage. This IGBT is designed for high-speed switching applications and is often used in power electronics circuits. It offers a good balance between conduction and switching losses.

Applications

  • Inverter circuits: Used in solar inverters, UPS (Uninterruptible Power Supplies), and motor drives.
  • Welding machines: Provides efficient and reliable switching for power control.
  • Induction heating systems: Delivers high-frequency power to the heating coil.
  • Power factor correction (PFC) circuits: Improves the efficiency of power supplies.
  • Switch-mode power supplies (SMPS): Used in various electronic devices.

Features

  • N-Channel IGBT: Offers fast switching speeds and low conduction losses.
  • Low Saturation Voltage: Reduces power dissipation and improves efficiency.
  • High Input Impedance: Simplifies gate drive circuitry.
  • Fast Switching Speed: Enables high-frequency operation.
  • Robust Design: Provides reliable operation in demanding applications.

Benefits

  • High Efficiency: Reduces energy consumption and heat generation.
  • Improved System Performance: Enables faster switching speeds and higher power densities.
  • Simplified Circuit Design: High input impedance simplifies gate drive requirements.
  • Increased Reliability: Robust design ensures long-term operation.
  • Reduced System Cost: High efficiency and simplified design can lead to lower overall system costs.

Technical Specifications

While specific specifications depend on the specific batch and date code of the MG15G1AM1, typical specifications include:

  • Collector-Emitter Voltage (Vces): 600V
  • Collector Current (Ic): 15A (continuous)
  • Gate-Emitter Voltage (Vges): ±20V
  • Operating Junction Temperature (Tj): 150°C
  • Maximum Power Dissipation (Pc): Depends on mounting and cooling conditions
  • Gate Charge (Qg): Depends on specific device characteristics

Consult the Toshiba datasheet for the MG15G1AM1 for comprehensive specifications and application notes.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess