EN
  • EN
  • DE

RN1103

Part No RN1103
Manufacturer Toshiba Semiconductor and Storage
Description Switching, Inverter Circuit, Interface Circuit And Driver Circuit Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243274-RN1103
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN1103 CAD Model

Description

The RN1103 is a general-purpose transistor manufactured by Toshiba Semiconductor and Storage. It's commonly used as a switching or amplification device in various electronic circuits. It's a versatile component often found in applications ranging from signal processing to power control.

Applications:

  • Switching Circuits: Used as a switch to control the flow of current in electronic circuits.
  • Amplification Circuits: Employed as an amplifier to boost the strength of weak signals.
  • Inverter Circuits: Used in inverter circuits to convert DC voltage to AC voltage.
  • Driver Circuits: Used as a driver to provide the necessary current or voltage to activate other components, such as relays or LEDs.
  • Signal Processing: Utilized in signal processing circuits for filtering, modulation, and demodulation.

Features:

  • Low Saturation Voltage: Minimizes voltage drop when the transistor is turned on, improving efficiency.
  • High Current Gain: Provides significant amplification of the input current.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Small Package Size: Compact package allows for easy integration into densely populated circuit boards.
  • High Reliability: Robust construction ensures long-term reliability.

Benefits:

  • Efficient Switching: Low saturation voltage ensures efficient switching operation, minimizing power loss.
  • Signal Amplification: High current gain enables effective amplification of weak signals.
  • Versatile Applications: Suitable for a wide range of applications, from signal processing to power control.
  • Compact Design: Small package size allows for easy integration into space-constrained designs.
  • Reliable Performance: Robust construction ensures reliable performance in various operating conditions.

Specifications:

The RN1103 is a NPN bipolar transistor typically featuring a collector-emitter voltage (VCEO) of 50V and a collector current (IC) of 150mA. Its current gain (hFE) is typically around 200. It's commonly available in a small surface-mount package such as SOT-23.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1608 $57.8880
875+ $0.1321 $115.5875
1,360+ $0.1279 $173.9440
1,870+ $0.1237 $231.3190
2,415+ $0.1197 $289.0755
3,235+ $0.1072 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess