EN
  • EN
  • DE

RN1106MFV

Part No RN1106MFV
Manufacturer Toshiba Semiconductor and Storage
Description Switching, Inverter Circuit, Interface Circuit and Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243283-RN1106MFV
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN1106MFV CAD Model

Description

The RN1106MFV is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for load switching and power management applications, offering low on-resistance and compact packaging. It is suitable for use in portable devices, power supplies, and other applications where efficiency and size are critical.

Applications

  • Load switching
  • Power management in portable devices
  • DC-DC converters
  • Battery protection circuits
  • High-side switching

Features

  • Low on-resistance (Rds(on)): Reduces power loss and enhances efficiency.
  • Compact surface mount package: Allows for high-density mounting.
  • Logic-level gate drive: Simplifies control circuitry.
  • Enhancement mode: Easy to control with a microcontroller.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Improved Efficiency: The low on-resistance minimizes power dissipation, leading to more efficient circuits and reduced heat generation.
  • Space-Saving Design: The compact surface mount package allows for smaller and denser circuit layouts, making it ideal for portable devices.
  • Simplified Control: The logic-level gate drive allows for direct interfacing with low-voltage microcontrollers, simplifying circuit design.
  • Easy to Use: The enhancement mode operation makes it easy to control the MOSFET with standard microcontroller signals.
  • Environmentally Responsible: RoHS compliance ensures the MOSFET meets environmental standards.

Additional Details

The RN1106MFV typically features a low on-resistance value and is designed to be driven by logic-level gate voltages. The maximum drain-source voltage (Vds) and gate-source voltage (Vgs) ratings should be verified in the Toshiba Semiconductor and Storage datasheet for the specific part number. It is commonly available in small surface mount packages such as a SOT-23 or similar. Engineers should always consult the datasheet for detailed specifications and application guidelines to ensure optimal performance. This MOSFET is often used in applications requiring efficient load switching and power management in space-constrained environments.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
965+ $0.0520 $50.1800
2,345+ $0.0427 $100.1315
3,625+ $0.0414 $150.0750
5,000+ $0.0400 $200.0000
6,460+ $0.0387 $250.0020
8,650+ $0.0347 $300.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 192,000 pieces
MOQ: 965 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess