EN
  • EN
  • DE

RN1107

Part No RN1107
Manufacturer Toshiba Semiconductor and Storage
Description Switching, Inverter Circuit, Interface Circuit And Driver Circuit Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243284-RN1107
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN1107 CAD Model

Description

The RN1107 is a general-purpose transistor manufactured by Toshiba Semiconductor and Storage. It's typically a small signal transistor designed for amplification and switching applications in various electronic circuits. The specific type of transistor (e.g., NPN or PNP) and its characteristics will determine its suitability for particular applications.

Applications

  • Small Signal Amplification: Amplifying weak signals in audio amplifiers, preamplifiers, and other signal conditioning circuits.
  • Switching Circuits: Switching loads on and off in digital circuits, motor control, and relay drivers.
  • Level Shifting: Interfacing between circuits operating at different voltage levels.
  • Oscillators: Implementing simple oscillator circuits for generating clock signals.
  • Sensor Interfaces: Interfacing with various types of sensors, such as temperature sensors, light sensors, and pressure sensors.
  • General-Purpose Switching: Basic on/off control in a variety of electronic systems.

Features

  • Low Saturation Voltage: Provides efficient switching with minimal voltage drop.
  • High Current Gain (hFE): Amplifies signals effectively.
  • Fast Switching Speed: Enables rapid switching of loads.
  • Small Package Size: Available in small surface-mount packages for compact designs.
  • Lead-Free Finish: Compliant with RoHS environmental standards.

Benefits

  • Versatile: Suitable for a wide range of applications due to its general-purpose design.
  • Efficient Switching: Low saturation voltage minimizes power dissipation.
  • High Amplification: Provides sufficient gain for signal amplification.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Environmentally Friendly: Lead-free finish complies with environmental regulations.
  • Cost-Effective: Provides a cost-effective solution for amplification and switching applications.

Additional Details

The RN1107's key specifications include its collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). The current gain (hFE) is an important parameter for amplifier design. The switching speeds (turn-on and turn-off times) are critical for switching applications. The device's operating temperature range is also a significant factor in determining its suitability for a given application. Consult the Toshiba Semiconductor and Storage datasheet for specific electrical characteristics, thermal characteristics, and package dimensions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,600 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess