EN
  • EN
  • DE

AT89C51ID2-RLTUM

Part No AT89C51ID2-RLTUM
Manufacturer Atmel
Catalog Embedded - Microcontrollers
Description 8-bit Flash Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148788-AT89C51ID2-RLTUM
Manufacturer Homepage www.atmel.com
Family Name AT89C51ID2
Introduction Date September 30, 2003
ECCN 3A991.a.2
Country of Origin Philippines, Republic of Korea, Taiwan
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT89C51ID2-RLTUM CAD Model

Description

The AT89C51ID2-RLTUM is a high-performance 8-bit microcontroller based on the 80C51 core. Manufactured by Atmel, it features an enhanced instruction set and a larger on-chip Flash memory compared to the standard 8051 microcontrollers. This microcontroller is designed for embedded applications requiring significant memory and processing capabilities.

Applications:

  • Industrial Control Systems: Motor control, process automation, and machine control.
  • Embedded Systems: Data acquisition, instrumentation, and sensor interfaces.
  • Consumer Electronics: Set-top boxes, DVD players, and remote controls.
  • Automotive Electronics: Engine control units (ECUs), dashboard displays, and vehicle security systems.
  • Networking Devices: Ethernet controllers, routers, and wireless communication modules.

Features:

  • 80C51 Core Architecture: Compatible with the industry-standard 8051 instruction set.
  • 64KB of On-Chip Flash Memory: Provides ample space for code storage.
  • 1KB of On-Chip RAM: Offers sufficient memory for data storage and processing.
  • Dual Data Pointers: Enables efficient data manipulation.
  • Three 16-bit Timers/Counters: Allows for precise timing control.
  • Enhanced UART: Supports asynchronous serial communication.
  • Programmable Watchdog Timer: Enhances system reliability.
  • SPI and I2C Interfaces: Facilitates communication with peripheral devices.

Benefits:

  • High Performance: Delivers efficient processing with the enhanced 80C51 core.
  • Large Memory Capacity: Provides ample Flash and RAM for complex applications.
  • Versatile Peripheral Set: Offers a wide range of peripherals for versatile application development.
  • Easy Programming: Compatible with standard 8051 programming tools.
  • Reliable Operation: Includes a watchdog timer for enhanced system stability.
  • Flexible Communication Interfaces: Supports SPI and I2C for easy interfacing with peripherals.

Additional Details:

The AT89C51ID2-RLTUM operates at a maximum frequency of 33 MHz and supports various power-saving modes. The device is available in a 44-pin TQFP package. It also includes power-on reset and brown-out detection features for reliable operation. The interrupt structure includes multiple interrupt sources with programmable priority levels.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6794 $51.1146
22+ $4.6600 $102.5200
34+ $4.5144 $153.4896
46+ $4.3688 $200.9648
60+ $4.2231 $253.3860
80+ $3.7863 $302.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,335 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess