The RN1107MFV TPL3 is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for high-frequency amplification and switching applications. Its small size and surface mount design make it suitable for densely populated circuit boards where space is at a premium.
Applications:
- High-frequency amplification circuits
- Oscillators
- Mixers
- Switching circuits
- Mobile communication devices
- Wireless communication systems
Features:
- Low noise figure
- High transition frequency
- Small surface mount package (MFV)
- Epitaxial planar construction
- Excellent high-frequency characteristics
- Pb-free plating
Benefits:
- Improved signal amplification in high-frequency applications
- Reduced noise in sensitive receiver circuits
- Space-saving design for compact devices
- Enhanced reliability due to planar construction
- Compliant with environmental regulations (Pb-free)
- Efficient switching performance
Additional Details:
The RN1107MFV TPL3 features a collector-emitter voltage (VCEO) of typically 20V, allowing it to be used in low voltage circuits. The collector current (IC) is rated for a maximum of 100mA, making it suitable for low to medium power applications. The transition frequency (fT) is typically very high, enabling its use in high-frequency circuits. The MFV package is designed for automated surface mounting, which improves manufacturing efficiency and reduces production costs. This transistor offers a good balance of high-frequency performance, low noise, and compact size, making it a suitable component for many modern electronic devices requiring signal amplification and switching.
The TPL3 suffix often indicates a specific taping and reel packaging configuration, which is relevant for automated assembly lines. Designers should consult the datasheet for detailed electrical characteristics, such as gain bandwidth product, output capacitance, and thermal resistance to ensure optimal performance in their specific applications.