EN
  • EN
  • DE

RN1301(TE85L

Part No RN1301(TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 611
Reference case SOT23SOT323
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 726432-RN1301(TE85L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN1301(TE85L CAD Model

Description

The RN1301(TE85L is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for load switching and power management applications where a P-channel device is required. This MOSFET features low on-resistance and is available in a small surface-mount package.

Applications:

  • Load Switching: Used for switching power to various loads in electronic circuits.
  • Power Management: Implemented in power management circuits for efficient power control.
  • Battery Management Systems: Used in battery management systems for controlling charging and discharging.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power conversion.
  • Portable Devices: Found in portable devices such as smartphones and tablets for power control.

Features:

  • P-Channel MOSFET: A P-channel enhancement-mode MOSFET.
  • Low On-Resistance: Offers low on-resistance (RDS(on)) for efficient power switching.
  • Small Package: Available in a small surface-mount package (typically SOT-23 or similar).
  • Low Gate Threshold Voltage: Operates with a low gate threshold voltage for easy driving.
  • Fast Switching Speed: Provides fast switching speeds for high-frequency applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Efficient Power Switching: Low on-resistance minimizes power losses during switching.
  • Easy to Drive: Low gate threshold voltage simplifies driver circuit design.
  • Compact Design: Small package size allows for high-density circuit layouts.
  • Reliable Performance: Provides reliable and consistent performance in various applications.
  • Thermal Efficiency: Designed to dissipate heat efficiently.

Additional Details:

The RN1301(TE85L) MOSFET typically comes in a SOT-23 package. The low gate charge contributes to its fast switching speed. This transistor is designed to handle moderate drain currents and voltages, making it suitable for a range of applications. It is commonly used in circuits where a high-side switch is required. The device is also ESD protected. This MOSFET ensures clean and sharp signal transitions, crucial for maintaining signal integrity in power systems. Its robust design makes it suitable for use in a variety of consumer, industrial, and automotive electronics applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,340 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess