EN
  • EN
  • DE

RN1303

Part No RN1303
Manufacturer Toshiba Semiconductor and Storage
Description Switching, Inverter Circuit, Interface Circuit And Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243311-RN1303
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN1303 CAD Model

Description

The RN1303 is a silicon N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for switching applications, particularly in portable devices and power management circuits. This MOSFET features a low on-resistance and low gate charge, contributing to efficient and fast switching performance. Its compact surface-mount package allows for high-density circuit layouts.

Applications:

  • DC-DC converters
  • Load switches
  • Power management circuits
  • Portable devices
  • Motor control

Features:

  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • Low Gate Charge: Enables fast switching speeds.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • Logic Level Drive: Can be driven directly by logic-level signals.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Improved System Efficiency: Reduces power consumption and heat generation.
  • Faster Switching Speeds: Enhances performance in switching applications.
  • Simplified Circuit Design: Easier to integrate into existing circuits.
  • Compact Size: Suitable for space-constrained applications.
  • Extended Battery Life: Optimizes power consumption in portable devices.

Technical Specifications:

The RN1303 typically features a drain-source voltage (Vds) of 30V, a gate-source voltage (Vgs) of ±20V, and a drain current (Id) that varies depending on the package and operating conditions, typically around 2-3A. Its on-resistance (Rds(on)) is typically low, around 0.1 Ohms or less at a Vgs of 4.5V. The package type is commonly SOT-23 or similar small surface-mount packages. Consult the manufacturer's datasheet for precise specifications, including thermal resistance, switching times, and gate charge characteristics.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess