The RN1425TE85 is a silicon epitaxial planar type transistor manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed switching applications, featuring a low collector-emitter saturation voltage and fast switching times.
Applications
- High-speed switching circuits
- Inverter circuits
- Converter circuits
- Driving circuits for various electronic components
- DC-DC converters
Features
- Low collector-emitter saturation voltage: Ensures minimal power loss during switching.
- Fast switching speed: Enables efficient operation in high-frequency circuits.
- High collector current capability: Capable of handling significant current loads.
- Small surface mounting type package: Facilitates compact circuit designs.
- Excellent hFE linearity: Provides stable gain characteristics over a wide current range.
Benefits
- Improved energy efficiency due to low saturation voltage.
- Enhanced performance in high-frequency applications due to fast switching speed.
- Reduced board space requirements due to small package size.
- Stable circuit operation due to excellent gain linearity.
- Increased reliability due to robust design and manufacturing processes.
Technical Specifications
The RN1425TE85 has a collector-emitter voltage (VCEO) rating of 50V, a collector current (IC) rating of 200mA, and a power dissipation (PD) rating of 150mW. Its typical collector-emitter saturation voltage (VCE(sat)) is 0.1V at IC = 100mA. The transition frequency (fT) is typically 250MHz. The operating junction temperature range is -55°C to +150°C. The package type is SOT-23.
This transistor is commonly used in a variety of consumer electronic devices and industrial control systems where efficient and reliable switching performance is crucial. Its compact size and excellent electrical characteristics make it a versatile component for modern electronic designs.