The RN1508 is a silicon PNP epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for low-noise amplification and switching applications. This transistor provides a strong performance for amplifying low-level signals without adding significant noise, making it suitable for sensitive electronic circuits.
Applications
- Low-noise amplifier circuits
- Switching circuits
- Audio amplification
- Portable devices
- Sensor signal amplification
Features
- PNP Silicon Epitaxial Planar Transistor
- Low noise figure
- High current gain (hFE)
- Small package size
- Lead-free plating
Benefits
- Enhanced signal clarity in amplification
- Efficient switching performance
- Compact design due to small package
- Environmentally friendly due to lead-free construction
- Reliable performance in a wide range of low-power applications
Specifications
The RN1508 has the following general specifications:
- Polarity: PNP
- Collector-Emitter Voltage (VCEO): -50V
- Collector Current (IC): -0.15A
- Collector Power Dissipation (PC): 0.2W
- DC Current Gain (hFE): Typically 85 to 300 (depending on IC and VCE)
- Noise Figure (NF): Typically 1 dB (at specific conditions)
- Operating and Storage Temperature Range: -55 to 150 °C
- Package: SOT-23 (or equivalent)
The specific current gain (hFE) and noise figure are typically measured at specific collector current (IC) and collector-emitter voltage (VCE) conditions, as provided in the datasheet. Ensure to consult the datasheet for precise values and operating conditions.