EN
  • EN
  • DE

RN2114MFV

Part No RN2114MFV
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family Transistors(BJT) - Single,Pre - Biased
Win Source Part Number 183741-RN2114MFV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN2114MFV CAD Model

Description

The RN2114MFV is a silicon epitaxial planar type transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for high-speed switching applications, offering excellent performance in a compact package.

Applications

  • High-speed switching circuits
  • DC-DC converters
  • Inverter circuits
  • Power management systems
  • Load switch

Features

  • Low on-resistance: This minimizes power loss and enhances efficiency.
  • High-speed switching: Allows for rapid switching operations, suitable for high-frequency applications.
  • Small surface mounting type (SOT-723F): Enables high-density mounting and miniaturization of electronic devices.
  • Enhancement mode: Operates in enhancement mode, providing stable and reliable performance.
  • Pb-free plating: Environmentally friendly with lead-free plating.
  • ESD protection diode included between gate and source.

Benefits

  • Improved efficiency: Low on-resistance reduces power dissipation, leading to improved overall efficiency of the application.
  • Space-saving design: Compact SOT-723F package allows for smaller and more compact designs.
  • Reliable performance: Enhancement mode operation ensures stable and dependable performance.
  • Environmentally friendly: Pb-free plating makes it suitable for environmentally conscious applications.
  • Simplified Circuit Design: The inclusion of an ESD protection diode simplifies circuit design and enhances robustness.

Additional Details

The RN2114MFV transistor typically features a drain-source voltage (V<sub>DSS) rating that ensures it can handle a specific voltage range, and its gate-source voltage (V<sub>GSS) is also specified to prevent damage from overvoltage. The continuous drain current (I<sub>D) is a critical parameter indicating the amount of current the transistor can handle continuously without overheating. The power dissipation rating specifies the maximum power the device can dissipate under certain conditions. The on-resistance (R<sub>DS(on)) is a key parameter for evaluating the efficiency of the transistor as a switch; lower on-resistance results in less power loss. It adheres to RoHS compliance, restricting the use of hazardous substances.

The SOT-723F package facilitates easy mounting on PCBs using automated assembly equipment, thus reducing manufacturing costs. This transistor is well-suited for modern electronic devices which require both efficiency and compactness.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor
Lowest to $0.0156
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5532 $58.0860
255+ $0.4539 $115.7445
395+ $0.4401 $173.8395
545+ $0.4250 $231.6250
705+ $0.4112 $289.8960
945+ $0.3684 $348.1380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess