The RN2325A is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for high-frequency amplification and switching applications. This transistor is commonly used in various electronic circuits where a reliable and efficient NPN transistor is required.
Applications
- High-frequency amplifiers
- Oscillators
- Mixers
- Switching circuits
- Radio Frequency (RF) applications
Features
- NPN Epitaxial Planar Transistor
- High transition frequency (fT) for high-frequency applications
- Low collector-emitter saturation voltage
- Excellent hFE linearity
- Small package size for compact designs
Benefits
- Provides efficient amplification at high frequencies
- Enables low-loss switching performance
- Contributes to compact circuit designs due to its small package
- Offers stable and reliable performance in various applications
- Easy to integrate into existing circuit designs
Additional Details
The RN2325A's electrical characteristics include a collector-emitter voltage (VCEO) typically around 50V, a collector current (IC) rating usually at 150mA, and a power dissipation (PC) suitable for small signal applications. The transition frequency (fT) is a key parameter, often in the hundreds of MHz, making it suitable for RF and high-speed switching circuits. The package is typically a small surface-mount type, such as SOT-23 or similar, allowing for efficient board space utilization. The hFE (DC current gain) is specified within a certain range, ensuring consistent amplification performance across different devices. Detailed specifications can be found in the official Toshiba datasheet for the RN2325A.