The RN2401 TE85L is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. It is a variant of the RN2401, specifically designed for switching applications requiring low on-resistance and efficient power management. The TE85L likely refers to a specific tape and reel packaging option for automated assembly processes.
Applications
- Load switching
- Power management circuits
- DC-DC converters
- Solid-state relays
- Portable devices
Features
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- Low gate threshold voltage (VGS(th))
- High-speed switching
- Small surface-mount package
- TE85L tape and reel packaging for automated assembly
Benefits
- Efficient power switching due to low RDS(on)
- Easy to drive with low gate voltage requirements
- Fast switching speeds minimize power losses
- Compact design for space-constrained applications
- Enhances battery life in portable devices due to low power consumption
- Facilitates automated assembly processes with TE85L packaging
Additional Details
Like the standard RN2401, the RN2401 TE85L features a drain-source voltage (VDS) around -20V, a gate-source voltage (VGS) rating around ±12V, and a continuous drain current (ID) suitable for the application. The on-resistance (RDS(on)) remains a critical parameter, typically specified at a low value. The TE85L designation primarily indicates the packaging configuration, which is specifically designed for automated pick-and-place equipment used in high-volume manufacturing. Consult the official Toshiba datasheet for the RN2401 TE85L or RN2401 for comprehensive specifications.