The RN2401S is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. It is a variant of the RN2401 designed for switching applications requiring low on-resistance and efficient power management. The 'S' suffix might indicate a specific performance grade, packaging option, or other distinguishing characteristic.
Applications
- Load switching
- Power management circuits
- DC-DC converters
- Solid-state relays
- Portable devices
Features
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- Low gate threshold voltage (VGS(th))
- High-speed switching
- Small surface-mount package
Benefits
- Efficient power switching due to low RDS(on)
- Easy to drive with low gate voltage requirements
- Fast switching speeds minimize power losses
- Compact design for space-constrained applications
- Enhances battery life in portable devices due to low power consumption
Additional Details
Like the standard RN2401, the RN2401S typically features a drain-source voltage (VDS) around -20V, a gate-source voltage (VGS) rating around ±12V, and a continuous drain current (ID) appropriate for the application. The on-resistance (RDS(on)) is a critical specification, generally specified at a low value for efficient power switching. The 'S' suffix likely denotes a specific characteristic, such as improved RDS(on), different packaging, or a particular production process. Consult the official Toshiba datasheet for the RN2401S or related RN2401 variants for detailed specifications.