EN
  • EN
  • DE

RN4907FE

Part No RN4907FE
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SOT-463
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 733902-RN4907FE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN4907FE CAD Model

Description

The RN4907FE is a PNP Silicon Epitaxial Transistor manufactured by Toshiba Semiconductor and Storage. It is designed for switching and amplification applications, especially in portable equipment due to its small size and low on-resistance. Its characteristics make it suitable for load switching and inverter circuits.

Applications:

  • Load Switching: Used as a switching element in load circuits to control power supply to various components.
  • Inverter Circuits: Employed in inverter circuits for converting DC voltage to AC voltage.
  • Portable Equipment: Suitable for battery-powered devices like smartphones, tablets, and laptops due to its low on-resistance.
  • DC-DC Converters: Used in DC-DC converters for efficient voltage regulation.
  • Analog Amplification: Can be used in small signal amplifiers.

Features:

  • Low On-Resistance: Minimizes power loss during switching, increasing efficiency.
  • Small Package: Compact package size suitable for high-density mounting.
  • High Collector Current: Capable of handling substantial collector current.
  • Low Saturation Voltage: Reduces power dissipation and improves performance.
  • Pb-Free (RoHS Compliant): Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power loss and heat generation.
  • Compact Design: Small package allows for miniaturization of electronic devices.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified Circuit Design: Easy to integrate into various circuits.
  • Environmental Compliance: Meets environmental regulations, making it a sustainable choice.

Additional Details:

The RN4907FE has a collector-emitter voltage (VCEO) of -50V. The collector current (IC) is rated at -2A. The on-resistance (Rds(on)) is very low, which contributes to its high efficiency. The device is available in a small surface-mount package, making it suitable for automated assembly processes. It is specifically designed for applications where space and power efficiency are critical.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7854 $58.9050
180+ $0.6445 $116.0100
280+ $0.6249 $174.9720
385+ $0.6041 $232.5785
495+ $0.5844 $289.2780
665+ $0.5232 $347.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess