EN
  • EN
  • DE

SSM3J02F

Part No SSM3J02F
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description TOSHIBA Field Effect Transistor Silicon P Channel MOS Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192856-SSM3J02F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3J02F CAD Model

Description

The SSM3J02F is a P-channel MOSFET from Toshiba Semiconductor and Storage. It's engineered for switching applications, delivering low on-resistance and efficient performance in a compact package. The 'F' suffix usually signifies a specific package type or modification.

Applications

  • Load Switching: Used to efficiently switch power to various circuit sections.
  • DC-DC Conversion: Employed in voltage regulation and power conversion circuits.
  • Power Management: Integrated into battery-powered devices and portable electronics for efficient power control.
  • Analog Signal Switching: Suitable for switching analog signals in various applications.

Features

  • P-Channel MOSFET: Utilizes a negative gate voltage, making it appropriate for high-side switching scenarios.
  • Low On-Resistance (RDS(ON)): Reduces power loss during switching, enhancing overall efficiency.
  • Fast Switching Speed: Enables rapid switching operations, essential for high-frequency circuits.
  • Compact Package: Housed in a small surface-mount package, conserving valuable board space.
  • RoHS Compliance: Meets Restriction of Hazardous Substances standards, ensuring environmental compatibility.

Benefits

  • Enhanced Efficiency: Low on-resistance minimizes power dissipation and heat generation.
  • Space Optimization: Compact packaging allows for denser and more compact circuit layouts.
  • Reliable Operation: Toshiba's manufacturing processes guarantee consistent and dependable performance.
  • Simplified Design: P-channel configuration simplifies the implementation of high-side switching circuits.
  • Environmental Responsibility: RoHS compliance contributes to minimal environmental impact.

Specifications

The SSM3J02F features a drain-source voltage (VDS) rating suitable for low to medium voltage applications. The gate-source voltage (VGS) is specified to ensure proper operation and prevent damage. The drain current (ID) represents the maximum current the MOSFET can handle. The on-resistance (RDS(ON)) is a key parameter indicating the resistance when the MOSFET is fully turned on, affecting power loss and efficiency. Consult the datasheet for precise voltage, current, and resistance values under specific operating conditions.

The device typically comes in a surface-mount package such as a SOT-23 or similar, facilitating automated assembly. The operating temperature range is broad, enabling operation in diverse environments. The gate charge (Qg) is a parameter related to switching speed, where lower values indicate faster switching. The 'F' suffix often denotes a specific packaging variation, such as a different lead finish or tape-and-reel configuration.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess