EN
  • EN
  • DE

SSM3J16FS

Part No SSM3J16FS
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description Field Effect Transistor Silicon P Channel MOS Type High Speed Switching Applications Analog Switch Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192900-SSM3J16FS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3J16FS CAD Model

Description

The SSM3J16FS is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for low-voltage switching applications. Its key feature is a low drain-source on-resistance, ensuring efficient power transfer and minimal heat generation. This MOSFET is available in a small surface-mount package, making it ideal for space-constrained applications.

Applications:

  • Load switching: Controlling power to various loads in portable devices and other electronic equipment.
  • DC-DC converters: Used in voltage regulation circuits to efficiently convert DC voltages.
  • Power management systems: Integrating into power management ICs for efficient power distribution and control.
  • Battery-powered devices: Optimizing battery life by minimizing power losses in switching applications.
  • Analog switches: Switching analog signals in various electronic circuits.

Features:

  • Low drain-source on-resistance (RDS(on)): Reduces power dissipation and enhances overall efficiency.
  • P-channel MOSFET: Offers design flexibility in various circuit configurations.
  • Surface-mount package: Enables compact PCB layouts and automated assembly.
  • Low threshold voltage: Allows for direct drive from low-voltage logic circuits.
  • RoHS compliant: Meets environmental standards by being free of hazardous substances.

Benefits:

  • Improved power efficiency: Low RDS(on) minimizes power losses, leading to increased battery life in portable devices.
  • Simplified circuit design: Low threshold voltage simplifies interfacing with digital control circuits.
  • Compact solution: Small surface-mount package saves valuable PCB space.
  • Enhanced thermal performance: Low RDS(on) reduces heat generation, improving overall system reliability.
  • Environmentally responsible: RoHS compliance contributes to a greener environment.

Additional Details:

The SSM3J16FS is characterized by its low gate charge and input capacitance, which contribute to faster switching speeds. The maximum drain current and drain-source voltage ratings should be carefully considered when selecting this MOSFET for a specific application. It's important to refer to the datasheet for precise electrical characteristics and thermal considerations. The device is suitable for use in applications requiring high efficiency and compact size.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,955+ $0.0485 $288.8175
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,650 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess