EN
  • EN
  • DE

SSM3J16FU

Part No SSM3J16FU
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description Field Effect Transistor Silicon P Channel MOS Type High Speed Switching Applications Analog Switch Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192903-SSM3J16FU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3J16FU CAD Model

Description

The SSM3J16FU is a P-channel MOSFET from Toshiba Semiconductor and Storage, optimized for low-voltage, low on-resistance switching applications. It is designed to minimize power loss and enhance efficiency in a variety of electronic devices. The device's small surface-mount package allows for high-density board layouts, making it suitable for portable and space-constrained applications.

Applications:

  • Load switching: Used for controlling power to various loads in consumer electronics and industrial equipment.
  • DC-DC converters: Implemented in voltage regulation circuits to improve efficiency and reduce power dissipation.
  • Power management systems: Integrated into power management ICs for efficient power distribution and control.
  • Battery-powered devices: Ideal for extending battery life in portable applications such as smartphones, tablets, and wearables.
  • Analog switches: Utilized in analog signal switching circuits for data acquisition and signal processing.

Features:

  • Low drain-source on-resistance (RDS(on)): Minimizes power loss and maximizes efficiency in switching applications.
  • P-channel MOSFET: Provides design flexibility in various circuit configurations.
  • Surface-mount package: Enables compact PCB layouts and automated assembly, reducing manufacturing costs.
  • Low threshold voltage: Allows for direct drive from low-voltage logic circuits, simplifying the design process.
  • RoHS compliant: Meets environmental standards by being free of hazardous substances.

Benefits:

  • High energy efficiency: Low RDS(on) reduces power dissipation, leading to longer battery life in portable devices.
  • Simplified circuit design: Low threshold voltage allows for easy interfacing with digital control circuits.
  • Compact solution: Small surface-mount package saves valuable PCB space, enabling miniaturization of electronic devices.
  • Improved thermal performance: Reduced power dissipation lowers operating temperatures and enhances system reliability.
  • Environmentally responsible: RoHS compliance contributes to a greener environment.

Additional Details:

The SSM3J16FU is characterized by its fast switching speeds, low gate charge, and input capacitance, which are critical for high-frequency switching applications. The maximum drain current and drain-source voltage ratings should be carefully considered when selecting this MOSFET for a specific application. Consult the official datasheet for detailed electrical characteristics, thermal performance, and recommended operating conditions. The device is well-suited for applications requiring high efficiency, compact size, and reliable performance in low-voltage environments.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess