EN
  • EN
  • DE

SSM3J305T(TE85L,F)

Part No SSM3J305T(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts ( S )
Description Small-signal MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 960291-SSM3J305T(TE85L,F)
Categories OEM Parts( S )
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM3J305T(TE85L,F) CAD Model

Description

The SSM3J305T(TE85L,F) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for load switching and power management applications where low on-resistance and small size are critical. This MOSFET is commonly used in portable devices, power supplies, and other applications requiring efficient power control.

Applications:

  • Load Switching: Switching power to various loads in electronic devices.
  • Power Management: Controlling power distribution and regulation in power supplies and battery management systems.
  • DC-DC Converters: Used as a switching element in DC-DC converters for voltage regulation.
  • Portable Devices: Powering and controlling various functions in smartphones, tablets, and other portable devices.
  • Motor Control: Used in low-power motor control applications.

Features:

  • P-Channel MOSFET: Allows for simple drive circuitry.
  • Low On-Resistance: Reduces power dissipation and improves efficiency.
  • Small Package: Available in a small SOT-23 package for space-constrained applications.
  • Low Threshold Voltage: Allows for operation with low voltage logic levels.
  • Built-in Gate Protection Diode: Protects the gate from overvoltage damage.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental friendliness.

Benefits:

  • Efficient Power Control: Low on-resistance minimizes power losses and improves efficiency.
  • Compact Size: Small package allows for integration in space-constrained designs.
  • Simple Drive Circuitry: P-channel configuration simplifies the drive circuitry.
  • Reliable Operation: Built-in gate protection diode enhances reliability.
  • Environmental Friendliness: RoHS compliant, ensuring environmental friendliness.

Additional Details:

The SSM3J305T(TE85L,F) has a drain-source voltage rating of -30V and a continuous drain current rating of -1.3A. The typical on-resistance is 0.28 ohms at a gate-source voltage of -10V. The low threshold voltage allows the MOSFET to be driven directly from low-voltage logic circuits, such as those found in microcontrollers and other digital devices.

The small SOT-23 package makes the SSM3J305T(TE85L,F) ideal for portable devices and other applications where board space is limited. The MOSFET is designed to withstand reflow soldering processes, making it suitable for automated assembly lines. The built-in gate protection diode protects the gate from damage due to electrostatic discharge (ESD) and other overvoltage events. This MOSFET is commonly used in a variety of electronic devices where efficient and reliable power control is required.

You May Also Be Interested in

Diodes Incorporated
Lowest to $0.0448
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Shikues
Lowest to $0.0612
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Shikues
Lowest to $0.0428

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess