EN
  • EN
  • DE

SSM3K01F(TE85L

Part No SSM3K01F(TE85L
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1249+Rohs
Reference case SOT23
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 734691-SSM3K01F(TE85L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3K01F(TE85L CAD Model

Description

The SSM3K01F(TE85L is an N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for low-voltage, high-speed switching applications. Its small size and low on-resistance make it suitable for portable devices and power management circuits.

Applications

  • Load Switches: Used as load switches in portable devices like smartphones and tablets.
  • DC-DC Converters: Implemented in DC-DC converters for efficient power conversion.
  • Power Management Circuits: Employed in power management circuits for controlling power distribution.
  • Motor Control: Utilized in small motor control applications.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Charge (Qg): Enables high-speed switching performance.
  • Small Package: Available in a compact package for space-constrained applications.
  • Low Voltage Drive: Operates at low gate voltages, suitable for battery-powered devices.
  • Halogen-Free: Complies with environmental regulations.

Benefits

  • Improved Efficiency: Reduces power loss and extends battery life in portable devices.
  • High-Speed Switching: Enables fast switching performance for demanding applications.
  • Compact Design: Saves board space in space-constrained applications.
  • Simplified Design: Simplifies circuit design with its low voltage drive capability.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details

The SSM3K01F(TE85L is designed to meet various industry standards for performance and reliability. It is characterized by its low on-resistance and fast switching speed. The MOSFET is commonly used in applications where efficiency and small size are critical requirements.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess