EN
  • EN
  • DE

SSM3K03TE TE85L,F

Part No SSM3K03TE TE85L,F
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192936-SSM3K03TE TE85L,F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3K03TE TE85L,F CAD Model

Description

The SSM3K03TE TE85L,F is a silicon N-channel MOSFET from Toshiba Semiconductor and Storage. The 'TE85L' suffix indicates a specific tape and reel packaging for automated assembly, and ',F' likely indicates a specific manufacturing or lot characteristic. It is designed for high-speed switching applications and load switching. This surface-mount device is available in a small, low-profile package, making it suitable for space-constrained applications.

Applications

  • High-Speed Switching
  • Load Switching
  • DC-DC converters
  • Power management circuits in portable devices
  • Motor control circuits

Features

  • N-Channel MOSFET
  • Low on-resistance (RDS(ON))
  • Low gate charge
  • Small surface-mount package (SOT-23)
  • High-speed switching capability
  • Lead-free and RoHS compliant
  • TE85L Tape and Reel Packaging for automated assembly

Benefits

  • Improved efficiency: The low on-resistance minimizes power loss during switching, leading to improved energy efficiency in the application.
  • Reduced board space: The small SOT-23 package allows for a compact design, saving valuable board space.
  • High-speed switching: Enables faster switching speeds, which can improve the performance of the application.
  • Simplified design: The device is easy to use and requires minimal external components.
  • Environmentally friendly: Lead-free and RoHS compliant, meeting environmental regulations.
  • Optimized for automated assembly: TE85L packaging ensures efficient pick-and-place during manufacturing.

Technical Specifications

The SSM3K03TE TE85L,F typically features a drain-source voltage (VDSS) of 30V, a gate-source voltage (VGSS) of ±20V, and a continuous drain current (ID) of around 1.5A. The on-resistance (RDS(ON)) is typically less than 0.3 ohms at VGS = 10V. It is designed to operate over a temperature range of -55°C to +150°C. The specific values may vary slightly; refer to the official datasheet for precise specifications.

This MOSFET provides a balance of performance, size, and cost, making it a popular choice for various switching and power management applications, especially in portable and battery-powered devices where efficiency and space are critical. The TE85L packaging makes it suitable for high-volume manufacturing environments.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
STMicroelectronics
DISCRETE
Lowest to $27.8572
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess