EN
  • EN
  • DE

SSM3K03TE

Part No SSM3K03TE
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description High Speed Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192934-SSM3K03TE
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3K03TE CAD Model

Description

The SSM3K03TE is a silicon N-channel MOSFET from Toshiba Semiconductor and Storage. It is designed for high-speed switching applications and load switching. This surface-mount device is available in a small, low-profile package, making it suitable for space-constrained applications.

Applications

  • High-Speed Switching
  • Load Switching
  • DC-DC converters
  • Power management circuits in portable devices
  • Motor control circuits

Features

  • N-Channel MOSFET
  • Low on-resistance (RDS(ON))
  • Low gate charge
  • Small surface-mount package (SOT-23)
  • High-speed switching capability
  • Lead-free and RoHS compliant

Benefits

  • Improved efficiency: The low on-resistance minimizes power loss during switching, leading to improved energy efficiency in the application.
  • Reduced board space: The small SOT-23 package allows for a compact design, saving valuable board space.
  • High-speed switching: Enables faster switching speeds, which can improve the performance of the application.
  • Simplified design: The device is easy to use and requires minimal external components.
  • Environmentally friendly: Lead-free and RoHS compliant, meeting environmental regulations.

Technical Specifications

The SSM3K03TE typically features a drain-source voltage (VDSS) of 30V, a gate-source voltage (VGSS) of ±20V, and a continuous drain current (ID) of around 1.5A. The on-resistance (RDS(ON)) is typically less than 0.3 ohms at VGS = 10V. It is designed to operate over a temperature range of -55°C to +150°C. The specific values may vary slightly; refer to the official datasheet for precise specifications.

This MOSFET provides a balance of performance, size, and cost, making it a popular choice for various switching and power management applications, especially in portable and battery-powered devices where efficiency and space are critical.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess