EN
  • EN
  • DE

SSM3K04FV

Part No SSM3K04FV
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description High Speed Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192938-SSM3K04FV
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3K04FV CAD Model

Description

The SSM3K04FV is a silicon N-channel MOSFET from Toshiba Semiconductor and Storage. It is designed for high-speed switching applications. This surface-mount device is available in a small, low-profile package, making it suitable for space-constrained applications.

Applications

  • High-Speed Switching
  • Load Switching
  • DC-DC converters
  • Power management circuits in portable devices
  • Small signal amplification

Features

  • N-Channel MOSFET
  • Low on-resistance (RDS(ON))
  • Low gate charge
  • Small surface-mount package (SOT-523)
  • High-speed switching capability
  • Lead-free and RoHS compliant

Benefits

  • Improved efficiency: The low on-resistance minimizes power loss during switching, leading to improved energy efficiency in the application.
  • Reduced board space: The small SOT-523 package allows for a compact design, saving valuable board space.
  • High-speed switching: Enables faster switching speeds, which can improve the performance of the application.
  • Simplified design: The device is easy to use and requires minimal external components.
  • Environmentally friendly: Lead-free and RoHS compliant, meeting environmental regulations.

Technical Specifications

The SSM3K04FV typically features a drain-source voltage (VDSS) of 30V, a gate-source voltage (VGSS) of ±20V, and a continuous drain current (ID) of around 1A. The on-resistance (RDS(ON)) is typically less than 0.5 ohms at VGS = 10V. It is designed to operate over a temperature range of -55°C to +150°C. The specific values may vary slightly; refer to the official datasheet for precise specifications.

This MOSFET provides a balance of performance, size, and cost, making it a popular choice for various switching and power management applications, especially in portable and battery-powered devices where efficiency and space are critical.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
STMicroelectronics
DISCRETE
Lowest to $27.8572
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess