EN
  • EN
  • DE

SSM3K09FU(TE85L)

Part No SSM3K09FU(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838817-SSM3K09FU(TE85L)
Ultra Librarian 3D Model Ultra Librarian SSM3K09FU(TE85L) CAD Model

Description

The SSM3K09FU(TE85L) is a P-Channel MOSFET from Toshiba Semiconductor and Storage, designed for high-speed switching applications. This surface-mount device is characterized by its low on-resistance and fast switching speed, making it suitable for various power management and load switching tasks. Its compact package contributes to space-saving designs in portable devices and other miniaturized electronics.

Applications

  • DC-DC Converters: Used in voltage regulation circuits to efficiently convert DC voltage levels.
  • Load Switching: Controls the power supply to various loads, enabling or disabling circuits as needed.
  • Power Management in Portable Devices: Found in smartphones, tablets, and laptops for efficient power distribution.
  • Motor Control: Can be used in low-power motor control circuits.

Features

  • P-Channel MOSFET: Allows for simpler gate drive circuitry in some applications.
  • Low On-Resistance (Rds(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables rapid switching transitions, reducing switching losses.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation, leading to increased energy efficiency.
  • Compact Design: Small surface mount package allows for integration into densely populated circuit boards.
  • Improved Thermal Performance: Efficient heat dissipation enhances device reliability.
  • Simplified Gate Drive: P-Channel configuration can simplify gate drive requirements compared to N-Channel devices in certain applications.

Additional Details

The SSM3K09FU(TE85L) typically features a drain-source voltage (Vds) rating sufficient for low-voltage applications. Its gate threshold voltage (Vgs(th)) is a key parameter for determining the turn-on voltage. Datasheets provide detailed electrical characteristics, including on-resistance vs. gate voltage curves, capacitance values, and thermal resistance data. The device is commonly supplied in tape and reel packaging for automated assembly. Careful consideration of thermal management is crucial, especially in higher current applications. Ensure the gate voltage does not exceed the absolute maximum ratings specified in the datasheet to prevent damage. Consult the manufacturer's datasheet for complete specifications and application guidelines.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess