EN
  • EN
  • DE

SSM3K7002BS

Part No SSM3K7002BS
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOT-23
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 734699-SSM3K7002BS
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3K7002BS CAD Model

Description

The SSM3K7002BS is an N-channel MOSFET from Toshiba Semiconductor and Storage. It is designed for low-voltage switching applications, offering low on-resistance and fast switching speeds. This MOSFET is commonly used in power management circuits, load switches, and DC-DC converters.

Applications:

  • Load Switches: Used as load switches in portable devices and power management systems.
  • DC-DC Converters: Implemented in synchronous rectification and other DC-DC converter topologies.
  • Power Management Circuits: Employed in power management circuits for efficient power distribution.
  • Motor Control: Functions as a switching element in low-power motor control applications.
  • LED Lighting: Integrated into LED lighting circuits for switching and dimming control.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Low Gate Charge: Reduces gate drive requirements and improves efficiency.
  • Small Package: Offers a compact form factor for space-constrained applications.
  • Logic Level Gate Drive: Allows direct drive from logic-level signals.

Benefits:

  • Improved Efficiency: Low on-resistance and low gate charge enhance the efficiency of power switching circuits.
  • Reduced Power Loss: Minimizes power dissipation, resulting in cooler operation.
  • Compact Design: Small package size allows for easy integration into portable devices.
  • Simplified Drive Circuitry: Logic level gate drive simplifies the drive circuitry.
  • Enhanced Performance: Fast switching speed improves the overall performance of switching circuits.

Technical Specifications:

The SSM3K7002BS typically features a low on-resistance (RDS(on)) value, typically in the milliohm range, and a low gate charge. It is designed for low-voltage operation, typically with a drain-source voltage rating of 20-30V. Consult the official datasheet for precise on-resistance values, voltage ratings, current ratings, and other critical parameters.

This N-channel MOSFET provides an efficient and reliable solution for low-voltage switching applications. Its low on-resistance, fast switching speed, and small package make it an ideal choice for portable devices, power management systems, and other space-constrained applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7981 $59.8575
180+ $0.6549 $117.8820
275+ $0.6353 $174.7075
380+ $0.6145 $233.5100
490+ $0.5937 $290.9130
655+ $0.5325 $348.7875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,600 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess