EN
  • EN
  • DE

SSM3K17SU

Part No SSM3K17SU
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727223-SSM3K17SU
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3K17SU CAD Model

Description

The SSM3K17SU is a small signal MOSFET manufactured by Toshiba Semiconductor and Storage. This N-channel MOSFET is designed for low voltage, low current switching applications. It is commonly used in portable devices, load switches, and level shifters due to its small size and low on-resistance.

Applications

  • Load switches
  • Level shifters
  • DC-DC converters
  • Portable devices
  • Analog switches
  • Power management circuits
  • Small signal amplification

Features

  • Low on-resistance (RDS(on))
  • Small surface mount package
  • Low threshold voltage (Vth)
  • High-speed switching
  • Lead-free terminal plating
  • RoHS compliant
  • Halogen-free

Benefits

  • Efficient switching due to low on-resistance
  • Reduced board space requirements
  • Easy to drive with low voltage logic
  • Fast response times
  • Environmentally friendly
  • Reliable performance

Additional Details

The SSM3K17SU is characterized by its low gate charge, which contributes to its high-speed switching performance. The low threshold voltage allows the MOSFET to be easily driven by low-voltage logic signals, making it suitable for use in battery-powered devices. The small surface mount package enables high-density circuit designs. Proper gate drive circuitry should be implemented to ensure efficient switching and prevent gate oxide damage. The specific voltage and current ratings, thermal resistance, and other technical parameters should be verified from the product datasheet to ensure proper application and reliable performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess