EN
  • EN
  • DE

SSM5G01TU

Part No SSM5G01TU
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description DC-DC Converter for DSCs and Camcorders
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 193040-SSM5G01TU
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM5G01TU CAD Model

Description

The SSM5G01TU is a silicon N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for high-efficiency, low-voltage applications. This MOSFET features a small surface mount package, making it suitable for compact designs where board space is a premium.

Applications

  • Load switch applications: Ideal for switching power to various circuits in portable devices.
  • DC-DC converters: Used in step-up and step-down converters to efficiently regulate voltage.
  • Power management in portable devices: Common in smartphones, tablets, and other battery-powered electronics.
  • Motor control: Suitable for low-power motor control applications.

Features

  • Low On-Resistance: Contributes to high efficiency by minimizing power loss during conduction.
  • Small Surface Mount Package: Enables compact designs and efficient use of board space.
  • Low Voltage Drive: Can be driven by low-voltage logic signals, simplifying integration with microcontrollers and other digital circuits.
  • High-Speed Switching: Allows for efficient operation in switching power supplies and other high-frequency applications.
  • Pb-free and RoHS Compliant: Environmentally friendly and compliant with industry standards.

Benefits

  • Improved Efficiency: The low on-resistance minimizes power loss, leading to higher efficiency in power management applications.
  • Reduced Board Space: The small package size allows for more compact designs, which is critical in portable devices.
  • Simplified Design: Low voltage drive simplifies the interface with control circuits, reducing design complexity.
  • Enhanced Thermal Performance: Enables efficient heat dissipation, contributing to reliable operation.
  • Environmentally Compliant: Meets industry standards for environmental protection.

Technical Specifications

While specific values may vary slightly based on production lots, typical specifications for the SSM5G01TU include:

  • Drain-Source Voltage (V DSS): Typically 20V - 30V
  • Gate-Source Voltage (V GSS): Typically ±12V
  • Drain Current (I D): Typically 1A - 2A (Continuous)
  • On-Resistance (R DS(on)): Values vary depending on VGS, but typically in the range of 0.1 to 0.3 ohms.
  • Gate Threshold Voltage (V GS(th)): Typically around 1V - 2V
  • Package: SOT-23 or equivalent small surface mount package

The SSM5G01TU is a versatile MOSFET suitable for a wide range of low-voltage, high-efficiency applications. Its small size, low on-resistance, and low voltage drive make it an excellent choice for portable devices and other power-sensitive applications. Always refer to the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess