The SSM5N15FU(TE85L is an N-channel power MOSFET from Toshiba Semiconductor and Storage, designed for low-voltage applications. It features a low on-resistance and is available in a small surface-mount package, making it suitable for space-constrained designs. This MOSFET is commonly used in load switches, DC-DC converters, and power management circuits for portable devices.
Applications:
- Load Switch
- DC-DC Converter
- Power Management Circuits
- Portable Devices
Features:
- N-Channel MOSFET
- Low On-Resistance (RDS(ON)): Minimizes power loss and improves efficiency.
- Small Surface Mount Package: Enables compact designs and efficient board space utilization.
- Fast Switching Speed: Enhances performance in switching applications.
Benefits:
- Improved Power Efficiency: Reduces heat dissipation and extends battery life.
- Compact Design: Allows for integration into space-constrained applications.
- Simplified Circuit Design: Reduces component count and simplifies design process.
- Enhanced Thermal Performance: Efficient heat dissipation ensures reliable operation.
Additional Details:
The SSM5N15FU(TE85L has a drain-source voltage (V<sub>DSS) rating of 20V and a continuous drain current (I<sub>D) rating of 2.6A. The low on-resistance (R<sub>DS(ON)) is a key performance parameter, ensuring minimal voltage drop and power loss during operation. The gate-source voltage (V<sub>GS) is typically specified to allow for operation with standard logic-level drive signals. The device is available in a small surface mount package, facilitating automated assembly and high-density board layouts. Furthermore, the SSM5N15FU(TE85L is designed to meet industry standards for environmental compliance, ensuring that it is free from hazardous substances.