EN
  • EN
  • DE

SSM6J25FE

Part No SSM6J25FE
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description High Speed Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 193080-SSM6J25FE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM6J25FE CAD Model

Description

The SSM6J25FE is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for use in various switching applications, providing low on-resistance and fast switching speeds. It is commonly used in power management circuits and load switching applications within portable devices and other low-voltage systems.

Applications:

  • Load switching in portable devices (smartphones, tablets, and laptops)
  • Power management in battery-powered systems
  • DC-DC converters
  • Analog switches
  • General-purpose switching

Features:

  • P-channel MOSFET: Suitable for low-side switching applications.
  • Low on-resistance (RDS(on)): Minimizes power loss and enhances efficiency.
  • Low gate threshold voltage (Vth): Enables direct drive from logic-level signals.
  • Surface mount package: Facilitates compact designs and automated assembly.
  • Halogen-free: Compliant with environmental regulations.

Benefits:

  • Improved energy efficiency: Reduced power dissipation due to low on-resistance extends battery life.
  • Reduced heat generation: Lower power losses result in cooler operation, improving system reliability.
  • Simplified circuit design: Low gate threshold voltage allows direct drive from logic circuits, reducing external components.
  • Compact footprint: Surface mount package is ideal for space-constrained applications.
  • Environmentally compliant: Halogen-free construction supports environmental sustainability.

Additional Details:

The SSM6J25FE is characterized by its low drain-source on-resistance, which is a crucial parameter for minimizing power loss in switching applications. Its low gate threshold voltage allows it to be driven directly from logic-level signals, simplifying circuit design and reducing component count. The surface mount package facilitates efficient use of board space, making it suitable for high-density applications.

This MOSFET's fast switching speed is suitable for high-frequency DC-DC converters and other switching circuits. The device's thermal resistance is an important parameter to consider for thermal design, ensuring that the MOSFET operates within its safe operating area. It is supplied in tape and reel packaging for automated assembly processes. Its robust design ensures stable and reliable operation over a wide range of operating conditions, making it a popular choice for demanding applications.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess