EN
  • EN
  • DE

SSM6K18TU

Part No SSM6K18TU
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description High Current Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 193102-SSM6K18TU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM6K18TU CAD Model

Description

The SSM6K18TU is an N-channel MOSFET from Toshiba Semiconductor and Storage, designed for low-voltage, high-speed switching applications. It is commonly used in portable devices and power management circuits, where efficiency and size are critical. Its key features include low on-resistance and a small surface mount package.

Applications

  • Load switching in portable devices (smartphones, tablets, laptops)
  • DC-DC converters
  • Power management circuits in mobile devices
  • High-speed switching circuits

Features

  • N-Channel MOSFET
  • Low On-Resistance (RDS(ON))
  • High-Speed Switching
  • Small Surface Mount Package
  • Low Threshold Voltage
  • Lead-Free Plating

Benefits

  • Improved Power Efficiency: Low RDS(ON) minimizes power dissipation, leading to longer battery life in portable devices.
  • Fast Switching: Enables quick response times in power management circuits.
  • Compact Design: Small surface mount package saves valuable board space.
  • Simplified Circuit Design: Low threshold voltage allows for direct drive from logic-level signals.
  • Environmentally Friendly: Lead-free plating ensures compliance with environmental regulations.
  • Reliable Operation: Toshiba's manufacturing quality ensures consistent performance and longevity.

Additional Details

The SSM6K18TU is supplied in a small SOT-323 surface mount package which reduces the amount of required PCB area. Its gate threshold voltage is low, which allows it to be driven directly by logic-level signals without additional components. The device's low on-resistance (RDS(ON)) contributes to reduced power consumption in the switching application. It is designed and manufactured to meet stringent quality standards to ensure high reliability and consistent performance. This MOSFET is suitable for use in applications where space is at a premium and power efficiency is critical. The device is designed to operate over a wide temperature range.

You May Also Be Interested in

UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3795 $60.8310
42+ $2.7732 $116.4744
65+ $2.6865 $174.6225
89+ $2.5999 $231.3911
115+ $2.5133 $289.0295
154+ $2.2534 $347.0236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess