The SSM6K24FE is an N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for use in high-speed switching applications, load switches, and DC-DC converters. The device is housed in a small surface-mount package for space-saving design.
Applications
- High-Speed Switching
- Load Switches
- DC-DC Converters
- Power Management in Portable Devices
- Motor Control Circuits
Features
- N-channel MOSFET
- Low Drain-Source On-Resistance (RDS(on))
- High-Speed Switching
- Small Surface Mount Package
- Low Gate Charge
- Lead-Free Plating
Benefits
- High Efficiency: Low RDS(on) minimizes power loss and improves overall efficiency.
- Compact Design: Small surface mount package enables high-density board layouts.
- Fast Switching: Suitable for high-frequency switching applications.
- Reliable Performance: Ensures stable operation in various environments.
- Reduced Heat Generation: Lower RDS(on) results in less heat dissipation.
Specifications
The SSM6K24FE typically features a drain-source voltage (VDSS) of 30V, a gate-source voltage (VGSS) of ±20V, and a drain current (ID) capability that is optimized for its intended applications. RDS(on) is a key parameter, usually specified in milliohms at a given gate-source voltage. The device is commonly available in SOT-23 or similar small surface-mount packages. For precise specifications, refer to the official datasheet.
This MOSFET is designed for efficient power management and high-speed switching, making it a suitable choice for portable devices, DC-DC converters, and other power-sensitive applications. Its small size and robust performance contribute to its widespread use in modern electronic designs.