The SSM6L35FE is a P-Channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for low-voltage switching applications and features a low on-resistance, contributing to reduced power loss and improved efficiency. It's housed in a small surface-mount package, making it suitable for compact electronic devices.
Applications:
- Load switching
- DC-DC converters
- Power management circuits
- Portable equipment
- Battery-powered devices
Features:
- Low on-resistance (RDS(ON))
- Low threshold voltage
- Surface mount package (ES6)
- Lead-free plating; RoHS compliant
- 1.8 V drive
Benefits:
- Improved energy efficiency in switching applications
- Reduced power dissipation and heat generation
- Compact size allows for high-density circuit designs
- Environmentally friendly
- Can be driven directly from a 1.8V logic supply
Additional Details:
The SSM6L35FE has a drain-source voltage (VDSS) rating of -30V and a continuous drain current (ID) rating of -3.5A. The typical on-resistance (RDS(ON)) is 43 mΩ at VGS = -4.5 V and 65 mΩ at VGS = -2.5 V. The low on-resistance minimizes voltage drop and power loss across the MOSFET during conduction, improving the overall efficiency of the circuit. The gate threshold voltage (VGS(th)) is typically between -0.4 V and -1.0 V. The small ES6 package enables compact and space-saving designs. The MOSFET is also Pb-free and RoHS compliant, making it suitable for environmentally conscious applications.
Proper PCB layout is crucial for optimal performance. Minimize parasitic inductance and capacitance by keeping traces short and wide. Consider thermal management if the MOSFET is dissipating significant power. Adhering to the manufacturer's datasheet specifications is essential for ensuring proper operation and reliability.