EN
  • EN
  • DE

BC847BS-QX

Part No BC847BS-QX
Manufacturer Nexperia USA Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS PREBIAS NPN/PNP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Transistor Type NPN, PNP
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 45V
Vce Saturation (Max) @ Ib, Ic 300mV @ 5mA, 100mA
Current - Collector Cutoff (Max) 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 200 @ 2mA, 5V
Power - Max 200mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number BC847
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1377141-BC847BS-QX
Ultra Librarian 3D Model Ultra Librarian BC847BS-QX CAD Model

Description

The BC847BS-QX is a bipolar transistor array from Nexperia USA Inc.

  • Mounting Type: Surface Mount
  • Package Size: 6-TSSOP, SC-88, SOT-363
  • Transistor Type: NPN and PNP
  • Maximum Collector Current: 100mA
  • Maximum Collector-Emitter Breakdown Voltage: 45V
  • DC Current Gain (NPN): 200 @ 2mA and 5V
  • Saturation Voltage: 300mV @ 5mA base current and 100mA collector current
  • Collector Cutoff Current: 15nA
  • Transition Frequency: 100MHz
  • Maximum Power: 200mW

You May Also Be Interested in

Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1246 $50.4630
980+ $0.1023 $100.2540
1,515+ $0.0991 $150.1365
2,090+ $0.0959 $200.4310
2,700+ $0.0927 $250.2900
3,615+ $0.0831 $300.4065
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess