EN
  • EN
  • DE

TA1395FNG(EL,M)

Part No TA1395FNG(EL,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353206-TA1395FNG(EL,M)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA1395FNG(EL,M) CAD Model

Description

The TA1395FNG(EL,M) is an FM Multiplex Stereo Demodulator IC manufactured by Toshiba Semiconductor and Storage. It is a single-chip solution designed to extract the stereo audio signal from an FM composite signal. This IC is characterized by its low distortion, high channel separation, and stable operation, making it suitable for various FM receiver applications.

Applications

  • Car Audio Systems
  • Home Stereo Receivers
  • Portable FM Radios and Players
  • FM Tuner Modules

Features

  • Single-Chip FM Stereo Demodulation: Integrates all necessary functions to demodulate FM stereo signals, simplifying circuit design.
  • Low Total Harmonic Distortion (THD): Ensures high-fidelity audio reproduction with minimal distortion.
  • High Channel Separation: Provides distinct separation between left and right audio channels, enhancing the stereo effect.
  • Pilot Signal Cancellation: Effectively suppresses the 19 kHz pilot tone to prevent interference with the audio signal.
  • Automatic Stereo Blend Function: Dynamically adjusts stereo separation based on signal strength, improving sound quality in weak signal conditions.
  • Wide Operating Voltage Range: Designed to operate reliably within a broad range of supply voltages.
  • Low Power Consumption: Optimizes energy efficiency, making it suitable for battery-powered devices.

Benefits

  • Superior Audio Performance: Delivers clear and accurate stereo sound reproduction.
  • Simplified Design: Reduces component count and simplifies PCB layout.
  • Enhanced Stereo Imaging: Provides a more immersive and realistic listening experience.
  • Reliable Operation: Offers stable performance across varying operating conditions.
  • Suitable for Portable Devices: Low power consumption extends battery life in portable applications.

Additional Details

The TA1395FNG(EL,M) typically comes in a small surface-mount package, which helps to reduce the size of the overall FM receiver circuit. It incorporates internal filters and de-emphasis networks to further improve audio quality and reduce noise. Proper implementation requires careful consideration of the surrounding circuitry, including input filtering and audio output buffering, to maximize performance. The 'EL,M' suffix usually indicates specific packaging or tape and reel options for automated assembly processes.

You May Also Be Interested in

IXYS
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess