EN
  • EN
  • DE

TA75902FB

Part No TA75902FB
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description QUAD OPERATIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263849-TA75902FB
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA75902FB CAD Model

Description

The TA75902FB is a single operational amplifier manufactured by Toshiba Semiconductor and Storage. It is designed for a wide range of applications requiring stable and reliable amplification.

Applications:

  • Audio Amplification: Used in preamplifiers, headphone amplifiers, and audio mixers.
  • Signal Conditioning: Employed in filtering circuits, instrumentation amplifiers, and sensor signal amplification.
  • Voltage Followers: Utilized for buffering voltage signals and impedance matching.
  • Active Filters: Incorporated into low-pass, high-pass, and band-pass filter designs.
  • Oscillators: Can be configured as a Wien bridge or phase-shift oscillator.

Features:

  • Single Operational Amplifier: Contains one independent operational amplifier in a single package.
  • Low Input Bias Current: Minimizes the effect of input current on the signal being amplified.
  • High Open-Loop Gain: Provides a large gain for precise amplification.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.
  • Short Circuit Protection: Protects the amplifier from damage due to short circuits.
  • Low Noise: Minimizes unwanted noise in the amplified signal.

Benefits:

  • High Performance: Offers reliable and accurate amplification for various applications.
  • Versatile Application: Suitable for use in a wide range of electronic circuits.
  • Easy to Use: Simple to integrate into existing designs.
  • Compact Size: Saves board space due to the single-package design.
  • Cost-Effective: Provides a good balance of performance and price.

Additional Details:

The TA75902FB comes in a small outline package (SOP). Key specifications include a high slew rate and a wide bandwidth, enabling it to handle high-frequency signals effectively. The operational amplifier is designed to provide stable operation over a wide temperature range. It is also designed to minimize distortion, ensuring signal fidelity. The device is RoHS compliant, meaning it is manufactured without the use of hazardous substances.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess