EN
  • EN
  • DE

TA7820S

Part No TA7820S
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description THREE TERMINAL POSITIVE VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353988-TA7820S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA7820S CAD Model

Description

The TA7820S is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This device is designed to provide a stable and regulated 20V output voltage from a higher input voltage. It is part of the TA78xx series, which are widely used in various electronic applications due to their simplicity, reliability, and built-in protection features.

Applications:

  • Power supplies for electronic devices: Used in linear power supplies to provide a stable 20V output for various electronic circuits.
  • Voltage regulation in industrial equipment: Employed in industrial control systems to regulate voltage for sensitive components.
  • Consumer electronics: Incorporated into appliances and other consumer devices requiring a regulated 20V supply.
  • Battery chargers: Utilized in charger circuits to provide a regulated voltage for charging batteries.
  • DIY electronics projects: Suitable for hobbyists and electronics enthusiasts needing a reliable 20V voltage source.

Features:

  • Fixed 20V output voltage: Provides a precise and stable 20V output voltage.
  • Internal short-circuit current limiting: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal overload protection: Shuts down the regulator when the junction temperature exceeds a safe limit, preventing overheating.
  • Output transistor safe-area compensation: Ensures stable operation even under varying load conditions.
  • High ripple rejection: Effectively filters out ripple voltage from the input, providing a clean output voltage.
  • Three-terminal package: Easy to use and integrate into circuits with only three connections (input, output, and ground).

Benefits:

  • Stable and reliable voltage regulation: Ensures consistent performance of electronic circuits by providing a stable 20V supply.
  • Protection against damage: Built-in protection features prevent damage from short circuits and overheating, enhancing the lifespan of the regulator and connected components.
  • Easy to use: Simple three-terminal package simplifies circuit design and implementation.
  • Cost-effective: Provides a low-cost solution for voltage regulation in various applications.
  • Wide operating temperature range: Functions reliably over a broad range of ambient temperatures.

Additional Details:

The TA7820S typically requires a heatsink to dissipate heat, especially when operating at higher input voltages and load currents. The input voltage should be several volts higher than the output voltage (20V) to ensure proper regulation. It is crucial to consult the datasheet for specific operating conditions, thermal considerations, and application circuit recommendations. The device is commonly available in a TO-220 package. The maximum input voltage for the TA7820S is typically around 35V, and the maximum output current is around 1A, but these values should be verified with the official datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Mini-Circuits
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
KEC
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess