EN
  • EN
  • DE

TAR8H05K

Part No TAR8H05K
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description Dual Low-Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355045-TAR8H05K
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TAR8H05K CAD Model

Description

The TAR8H05K is a voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and regulated voltage output, crucial for various electronic applications. This regulator is part of Toshiba's broader range of power management solutions, known for their reliability and efficiency.

Applications:

  • Power supplies for consumer electronics
  • Voltage regulation in industrial control systems
  • Use in microcontroller power circuits
  • Battery-powered devices
  • Automotive electronics

Features:

  • Low dropout voltage: Ensures stable output even with low input voltage.
  • Overcurrent protection: Safeguards the regulator and connected circuitry from damage.
  • Thermal shutdown: Prevents overheating and potential damage to the device.
  • High accuracy: Provides a precise and stable output voltage.
  • Compact package: Allows for use in space-constrained applications.

Benefits:

  • Enhanced system reliability: Stable voltage regulation ensures consistent performance of connected components.
  • Protection against electrical hazards: Overcurrent and thermal protection mechanisms safeguard the device and system.
  • Increased efficiency: Low dropout voltage minimizes power loss.
  • Simplified design: Integrated features reduce the need for external components.
  • Cost-effective solution: Provides reliable performance at a competitive price point.

The TAR8H05K typically requires a few external components for proper operation, such as input and output capacitors to stabilize the voltage and reduce noise. Its specifications include a defined input voltage range, a fixed output voltage (typically 5V), and a maximum output current rating. The device is often available in surface-mount packages, facilitating automated assembly processes.

Careful attention to thermal management is essential when using the TAR8H05K, especially at higher output currents. A heatsink may be required to dissipate heat and maintain the device within its safe operating temperature range. Proper PCB layout is also crucial to minimize noise and ensure stable operation.

You May Also Be Interested in

Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess