EN
  • EN
  • DE

TB2125F

Part No TB2125F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355333-TB2125F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB2125F CAD Model

Description

The TB2125F is a single-chip filterless Class-D amplifier designed by Toshiba Semiconductor and Storage. This amplifier is designed to deliver high-quality audio output while minimizing external components and board space. It offers a cost-effective and efficient solution for audio amplification in various applications.

Applications:

  • Portable Audio Players
  • Bluetooth Speakers
  • Mobile Phones
  • Tablet Computers
  • Gaming Consoles

Features:

  • Filterless Class-D Architecture: Eliminates the need for external LC filters, reducing component count and cost.
  • High Efficiency: Class-D operation provides excellent power efficiency, extending battery life in portable devices.
  • Low THD+N: Delivers high-fidelity audio with minimal distortion and noise.
  • Built-in Protection Circuits: Includes short-circuit, over-temperature, and under-voltage protection for robust operation.
  • Adjustable Gain: Allows for flexible audio level control to suit different input sources and speaker sensitivities.
  • Shutdown Mode: Minimizes power consumption when the amplifier is not in use.
  • Surface Mount Package: Facilitates easy integration into compact electronic devices.

Benefits:

  • Reduced System Cost: Filterless design lowers the overall bill of materials.
  • Extended Battery Life: High efficiency maximizes operating time for portable devices.
  • Improved Audio Quality: Low distortion and noise ensure clear and accurate sound reproduction.
  • Enhanced Reliability: Built-in protection circuits safeguard against damage and ensure stable performance.
  • Simplified Design: Integrated features streamline the design process and reduce development time.
  • Compact Footprint: Small package size enables integration into space-constrained applications.

Additional Details:

The TB2125F operates on a single supply voltage and can deliver up to a specified power output into a given load impedance. The specific power output and supply voltage range are detailed in the product datasheet. It also has excellent PSRR (Power Supply Rejection Ratio), minimizing the impact of power supply noise on audio quality. The device is available in a compact surface-mount package suitable for automated assembly processes. The amplifier's gain can be adjusted using external resistors, allowing customization for different speaker sensitivities and input signal levels.

You May Also Be Interested in

NVIDIA
Lowest to $6.5292
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Atmel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
KEC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess