EN
  • EN
  • DE

TB62004FG(EL)

Part No TB62004FG(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355467-TB62004FG(EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TB62004FG(EL) CAD Model

Description

The TB62004FG(EL) is a PWM chopper-type stepping motor driver from Toshiba Semiconductor and Storage. This integrated circuit is designed to control two-phase bipolar stepping motors with a wide range of applications in various industrial and consumer products. The TB62004FG(EL) integrates advanced features for efficient motor control, protection, and ease of use. The '(EL)' suffix typically indicates a specific packing or environmental compliance variation. The core functionality remains similar to the TB62004FG.

Applications:

      
  • Office Automation Equipment: Printers, scanners, and copiers utilize the TB62004FG(EL) for precise motor control in paper feeding and carriage movement systems.
  •   
  • Factory Automation: Used in robotics, automated assembly lines, and CNC machines for accurate positioning and movement control.
  •   
  • Gaming Machines: Stepping motors controlled by the TB62004FG(EL) are found in slot machines and other gaming devices.
  •   
  • Industrial Equipment: In applications such as textile machinery, dispensing equipment, and other automated industrial systems.
  •   
  • Home Appliances: Used in some advanced home appliances such as robotic vacuum cleaners and automatic blinds/shades.

Features:

      
  • PWM Chopper Drive: Implements a PWM (Pulse Width Modulation) chopper system, providing high efficiency and smooth motor control.
  •   
  • Built-in Protection Circuits: Includes overcurrent protection (OCP), thermal shutdown (TSD), and undervoltage lockout (UVLO) to safeguard the device and the motor.
  •   
  • Low On-Resistance: The output transistors feature low on-resistance, minimizing power dissipation and improving efficiency.
  •   
  • Constant Current Control: Maintains constant current to the motor windings, ensuring stable torque and preventing overheating.
  •   
  • Logic Input Compatibility: Compatible with standard logic levels, simplifying interface with microcontrollers and other control systems.
  •   
  • Compact Package: Available in a compact surface-mount package for space-saving designs.

Benefits:

      
  • Precise Motor Control: Allows for accurate positioning and smooth movement of stepping motors, enhancing the performance of various applications.
  •   
  • Enhanced Reliability: The built-in protection circuits prevent damage to the device and the motor, ensuring long-term reliability.
  •   
  • High Efficiency: The PWM chopper system and low on-resistance output transistors minimize power consumption and reduce heat generation.
  •   
  • Simplified Design: The integrated features and logic input compatibility simplify the design process and reduce the number of external components required.
  •   
  • Cost-Effective Solution: Provides a cost-effective solution for controlling stepping motors in a wide range of applications.

Additional Details:

The TB62004FG(EL) operates typically from a supply voltage in the range of 10V to 40V. The output current capability is typically up to 2.5A, but this can vary based on the specific configuration and thermal conditions. The device supports full-step, half-step, and micro-step driving modes, allowing for flexible control options. The operating temperature range is typically -20°C to +85°C.  Detailed specifications and application circuit examples are available in the official Toshiba datasheet. The '(EL)' suffix likely denotes specific environmental compliance or lead-free packaging.

You May Also Be Interested in

IXYS
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Pulse
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $6.5292

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2347 $67.0410
65+ $1.8337 $119.1905
100+ $1.7764 $177.6400
135+ $1.7191 $232.0785
175+ $1.6617 $290.7975
235+ $1.4899 $350.1265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess