EN
  • EN
  • DE

TB62214FTG

Part No TB62214FTG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355490-TB62214FTG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB62214FTG CAD Model

Description

The TB62214FTG is a stepping motor driver IC manufactured by Toshiba Semiconductor and Storage. This driver is designed for applications requiring precise control of stepper motors, such as those found in printers, scanners, and other automated equipment. It integrates features to provide efficient and reliable motor control, including PWM current control and built-in protection circuits.

Applications

  • Office Automation Equipment: Printers, scanners, and multi-functional devices.
  • Factory Automation Equipment: Robotics, CNC machines, and automated assembly lines.
  • Amusement Machines: Gaming machines, vending machines, and slot machines.
  • Surveillance Systems: Pan-tilt-zoom (PTZ) cameras and security systems.
  • Medical Equipment: Diagnostic equipment and automated dispensing systems.

Features

  • PWM Chopper-Type Current Control: Enables precise and efficient current regulation for smooth motor operation.
  • Built-in Protection Circuits: Includes overcurrent protection, overvoltage protection, and thermal shutdown.
  • Low On-Resistance Output Transistors: Minimizes power loss and heat generation.
  • Compact Package: Facilitates integration into space-constrained applications.
  • Micro-Stepping Capability: Supports micro-stepping for higher resolution and smoother motion.
  • Clock-in Decoder Interface: Simplifies control interface with a built-in clock-in decoder.

Benefits

  • Precise Motor Control: Provides accurate positioning and smooth motion control.
  • High Efficiency: Reduces power consumption and minimizes heat dissipation.
  • Enhanced Reliability: Protection circuits prevent damage from electrical faults and overheating.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Reduced Noise and Vibration: Micro-stepping minimizes noise and vibration during operation.
  • Easy to Use: The clock-in decoder simplifies the control interface.

Additional Details

The TB62214FTG operates with a wide range of supply voltages. PWM chopper frequency can be adjusted by external components. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and application circuit examples. The package type and pinout are designed for efficient thermal management. Integrated protection features contribute to long-term reliability in demanding applications. Always refer to the official Toshiba documentation for the most accurate and up-to-date information.

You May Also Be Interested in

Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0386 $61.1580
70+ $1.6724 $117.0680
110+ $1.6205 $178.2550
150+ $1.5685 $235.2750
195+ $1.5154 $295.5030
255+ $1.3594 $346.6470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess