The TC11L007AP-3234 is a high-performance logic integrated circuit from Toshiba Semiconductor and Storage. This device is designed for use in a variety of digital electronic systems, providing essential logic functions for control and data processing. It is a critical component in applications requiring reliable and efficient signal management.
Applications
- Consumer electronics (TVs, Blu-ray players, set-top boxes)
- Industrial control systems
- Office automation equipment (printers, copiers)
- Data processing equipment (servers, PCs)
- Communication systems
Features
- High-speed operation for rapid data processing.
- Low power consumption contributes to energy efficiency.
- Compact package size allows for high-density board designs.
- Wide operating voltage range ensures compatibility with various system configurations.
- Robust design for reliable performance in demanding environments.
Benefits
- Improved system performance through fast and efficient logic processing.
- Reduced energy consumption lowers operating costs.
- Minimized board space requirements enables smaller and more compact product designs.
- Enhanced system reliability due to robust and dependable operation.
- Simplified system design and integration through versatile functionality.
Additional Details
The TC11L007AP-3234 operates within a specified voltage range (typically 3.0V to 5.5V). Its packaging is designed for surface mounting, allowing for automated assembly processes. The IC's internal architecture incorporates advanced logic gates that facilitate complex signal manipulation. Its electrical characteristics, such as propagation delay and power dissipation, are precisely defined to ensure predictable system behavior. It is manufactured using advanced semiconductor processes, providing long-term reliability and stable performance over a wide temperature range. Furthermore, the device is compliant with RoHS environmental standards, limiting the use of hazardous substances.