EN
  • EN
  • DE

TC358723XBG(EL)

Part No TC358723XBG(EL)
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10/11+
Reference case BGA
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 720688-TC358723XBG(EL)
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC358723XBG(EL) CAD Model

Description

The TC358723XBG(EL) is a HDMI to CSI-2 bridge IC manufactured by Toshiba Semiconductor and Storage. It's primarily used to convert HDMI input to CSI-2 output, enabling high-resolution video and audio transmission in embedded systems. This device supports various video formats and resolutions, making it suitable for applications requiring seamless integration of HDMI sources with CSI-2-based processors.

Applications

  • Mobile devices: Integrating HDMI input for display and processing on devices using CSI-2 interfaces.
  • Embedded systems: Allowing connection of HDMI cameras, displays, and other peripherals to CSI-2-based processing units.
  • Industrial cameras: Converting HDMI output from industrial cameras to CSI-2 for image processing and analysis.
  • Automotive infotainment systems: Enabling HDMI connectivity for displays and multimedia input within automotive systems.
  • Surveillance systems: Connecting HDMI cameras to processing units that use CSI-2 interfaces for video analysis and recording.

Features

  • HDMI to CSI-2 conversion: Seamlessly converts HDMI input to CSI-2 output.
  • High-resolution support: Supports various video resolutions, including HD and Full HD.
  • Audio support: Integrates audio data transmission along with video.
  • Low power consumption: Optimized for low-power operation in embedded systems.
  • Compact package: Allows for easy integration into space-constrained applications.

Benefits

  • Simplified system design: Facilitates easy integration of HDMI sources with CSI-2-based processors.
  • Enhanced video quality: Supports high-resolution video transmission with minimal loss.
  • Reduced development time: Provides a complete solution for HDMI to CSI-2 conversion, reducing development effort.
  • Improved system compatibility: Ensures compatibility between HDMI devices and CSI-2-based systems.
  • Cost-effective solution: Offers a cost-efficient way to integrate HDMI connectivity into embedded systems.

Additional Details

The TC358723XBG(EL) supports various CSI-2 data formats and lane configurations. It features programmable settings for video and audio parameters. The device is packaged in a BGA package, allowing for efficient board assembly. Its low power consumption and small footprint make it suitable for portable and embedded applications requiring HDMI connectivity. The device typically supports HDCP content protection as well.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess