EN
  • EN
  • DE

TC358764XBG

Part No TC358764XBG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description DISPLAY BRIDGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 356254-TC358764XBG
Family Name TC358764XBG
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC358764XBG CAD Model

Description

The TC358764XBG is a high-performance HDMI to CSI-2 bridge IC manufactured by Toshiba Semiconductor and Storage. This device is designed to convert HDMI input signals into CSI-2 output signals, making it suitable for a variety of embedded vision and display applications. It supports high-resolution video formats and advanced features to ensure optimal performance in demanding environments.

Applications

  • Mobile Devices: Used in smartphones and tablets to connect HDMI output sources to CSI-2 camera interfaces.
  • Automotive Infotainment: Integrates HDMI-based multimedia sources into vehicle display systems.
  • Industrial Cameras: Bridges HDMI output from processing units to CSI-2 camera modules for image capture and analysis.
  • Medical Imaging: Facilitates the connection of HDMI medical imaging devices to CSI-2-based processing platforms.
  • Augmented Reality/Virtual Reality (AR/VR) Headsets: Enables the use of HDMI displays with CSI-2-based image processing systems in AR/VR applications.

Features

  • HDMI Input: Compliant with HDMI standards, supporting a wide range of video resolutions and frame rates.
  • CSI-2 Output: Supports CSI-2 interface for high-speed image data transfer to processors.
  • Resolution Support: Handles resolutions up to 1080p and beyond, ensuring compatibility with modern display technologies.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for battery-powered devices.
  • Integrated HDCP: Incorporates High-bandwidth Digital Content Protection (HDCP) for secure content transmission.
  • Advanced Image Processing: Includes features such as color space conversion and scaling to optimize image quality.

Benefits

  • Seamless Connectivity: Provides a reliable bridge between HDMI sources and CSI-2 interfaces.
  • High-Quality Video: Ensures high-resolution video transmission with minimal signal degradation.
  • Reduced System Complexity: Simplifies system design by integrating HDMI to CSI-2 conversion into a single chip.
  • Power Efficiency: Minimizes power consumption, extending battery life in portable applications.
  • Enhanced Security: Protects content with integrated HDCP encryption.
  • Versatile Application: Suitable for a wide range of applications, from mobile devices to industrial systems.

Additional Details

The TC358764XBG operates within a specified voltage range and temperature range, ensuring reliable performance under various conditions. It is typically available in a compact package, facilitating easy integration into space-constrained designs. The device also supports various control interfaces for configuration and monitoring, allowing for flexible system integration.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
AVX Corporation
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7083 $51.4577
45+ $2.2223 $100.0035
70+ $2.1528 $150.6960
97+ $2.0833 $202.0801
125+ $2.0139 $251.7375
167+ $1.8056 $301.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess